Eaton-ePDU® Circuit Breakers FAZ-C6/2

Description
FAZ UL 1077 2P 6A C CURVE
Request a Quote Datasheet
Description
FAZ UL 1077 2P 6A C CURVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 5730-FAZ-C6/2-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
5730-FAZ-C6/2-ND
Circuit Breakers 5730-FAZ-C6/2-ND
FAZ UL 1077 2P 6A C CURVE

FAZ UL 1077 2P 6A C CURVE

Buy Now Datasheet
Molded Case Circuit Breaker - 40298697 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
40298697
Molded Case Circuit Breaker 40298697
EATON MINIATURE SUPPLEMENTARY PROTECTOR, 6A, 480Y / 277 VAC / 96 VDC, 2-POLE, C CURVE, THERMAL MAGNETIC, 10KA @ 480Y/277 VAC INTERRUPTING RATING, 35MM DIN RAIL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

EATON MINIATURE SUPPLEMENTARY PROTECTOR, 6A, 480Y / 277 VAC / 96 VDC, 2-POLE, C CURVE, THERMAL MAGNETIC, 10KA @ 480Y/277 VAC INTERRUPTING RATING, 35MM DIN RAIL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 6A, 2Pole; Product Range Eaton Moeller - 96K9788 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 6A, 2Pole; Product Range Eaton Moeller
96K9788
Circuit Breaker, 6A, 2Pole; Product Range Eaton Moeller 96K9788
CIRCUIT BREAKER, 6A, 2POLE; Product Range:FAZ Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating V DC:48VDC; Voltage Rating VAC:415VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (17-Dec-2015); Breaking Capacity RoHS Compliant: Yes

CIRCUIT BREAKER, 6A, 2POLE; Product Range:FAZ Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating V DC:48VDC; Voltage Rating VAC:415VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (17-Dec-2015); Breaking Capacity RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 5730-FAZ-C6/2-ND 40298697 96K9788
Product Name Circuit Breakers Molded Case Circuit Breaker Circuit Breaker, 6A, 2Pole; Product Range Eaton Moeller
Rated Current 6 amps 6 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data