Eaton Corp. / Commercial Controls Division Product Range Eaton Cutler Hammer FAZ-C3/2-RT

Description
Product Range:FAZ Series; Current Rating:3A; No. of Poles:2 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
Product Range:FAZ Series; Current Rating:3A; No. of Poles:2 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Eaton Cutler Hammer - 58M6179 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Eaton Cutler Hammer
58M6179
Product Range Eaton Cutler Hammer 58M6179
Product Range:FAZ Series; Current Rating:3A; No. of Poles:2 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Product Range:FAZ Series; Current Rating:3A; No. of Poles:2 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 40304511 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
40304511
Molded Case Circuit Breaker 40304511
FAZ UL 489 MCB 2P 3A C CURVE RING TERMINAL. FREE 2 YEAR RADWELL WARRANTY

FAZ UL 489 MCB 2P 3A C CURVE RING TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 58M6179 40304511
Product Name Product Range Eaton Cutler Hammer Molded Case Circuit Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T12-211S-2-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-3-1-63-3-9-30-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers
Circuit Breakers - A-0709P -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 24 volts
Rated Current 3 to 20 amps
View Details