Eaton-ePDU® Circuit Breakers FAZ-B63/3

Description
FAZ UL 1077 3P 63A B CURVE
Request a Quote Datasheet
Description
FAZ UL 1077 3P 63A B CURVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 5730-FAZ-B63/3-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
5730-FAZ-B63/3-ND
Circuit Breakers 5730-FAZ-B63/3-ND
FAZ UL 1077 3P 63A B CURVE

FAZ UL 1077 3P 63A B CURVE

Buy Now Datasheet
Circuit Breaker, Thermal Magnetic, 3P, 63A; Product Range Eaton Cutler Hammer - 96K4167 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3P, 63A; Product Range Eaton Cutler Hammer
96K4167
Circuit Breaker, Thermal Magnetic, 3P, 63A; Product Range Eaton Cutler Hammer 96K4167
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 63A; Product Range:FAZ Series; Current Rating:63A; No. of Poles:3 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 63A; Product Range:FAZ Series; Current Rating:63A; No. of Poles:3 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 5730-FAZ-B63/3-ND 96K4167
Product Name Circuit Breakers Circuit Breaker, Thermal Magnetic, 3P, 63A; Product Range Eaton Cutler Hammer
Rated Current 63 amps 63 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - Q279-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breaker - 82910062 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - T11-818-9-235-ND - DigiKey
Specs
Rated Current 9 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details