MILITARY MIL-F-15160/62
Military standard fast acting fuses with high breaking capacity suitable for a broad range of application requirements offering continually reliable performance as well as cost-effective circuit protection.
Available with silver plated fuse caps. Various current ratings available
Current Rating = 40A
Voltage Rating = 500V
Fuse Size = 20.6 x 76.2mm
Diameter = 20.64mm
Overall Length = 76.2mm
Acme Chip Technology Co., Limited | RS Components, Ltd. | |
---|---|---|
Product Category | Fuses | Fuses |
Product Number | F62C500V40A | 8495068 |
Product Name | Circuit Protection - Electrical, Specialty Fuses | |
Rated Voltage | 500 volts | 500 volts |