MILITARY MIL-F-15160/02 SIMILAR
FUSE, CARTRIDGE, 1A, 6.3X32MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MIL-F-15160/02
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | F02B250V1A | 96C8441 |
| Product Name | Circuit Protection - Electrical, Specialty Fuses | Fuse, Cartridge, 1A, 6.3X32Mm, Fast Act; Blow Characteristic Eaton Bussmann |
| Rated Voltage | 250 volts | 250 volts |