Tripp Lite by Eaton Easy Pull Long-Run Display Cable - Type-A Analog Plenum Trunk Cable, 35-ft. EZA-035-P

Description
Tripp Lite's EZA-035-P 35 ft. Easy Pull VGA Plenum Trunk Cable makes pulling video cable through conduit or confined areas a breeze. Plenum-rated jacket complies with local fire codes. Threaded ends feature screw on pull-caps, which can be attached to fish tape. Choose from a variety of connector choices that easily screw on to the threaded ends of the trunk cable. Trunk cables are available in 35 ft., 50 ft. and 100 ft. lengths, both PVC and plenum rated. Cable ends are colored-coded green to denote VGA applications (Digital trunk cables are Yellow). Cable features triple-shielded construction with 75 ohm coax conductors for RGBHV signals supporting resolutions up to 1600 x 1200.Trunk also carries Audio signals when used with Easy Pull end kits that feature Audio connections. Features Eliminates the need to field terminate VGA connectors Plenum-rated jacket to comply with local fire codes Detachable, screw-on connectors At a diameter of 7/8 in., it makes pulling long cables fast and easy Protects entire cable from strain, dirt, debris and damage Choose from a variety of connector combinations for the perfect fit Available in 35 ft., 50 ft. and 100 ft. lengths, both PVC and plenum rated Supports Video and Audio pass through depending on end kit used
Description
Tripp Lite's EZA-035-P 35 ft. Easy Pull VGA Plenum Trunk Cable makes pulling video cable through conduit or confined areas a breeze. Plenum-rated jacket complies with local fire codes. Threaded ends feature screw on pull-caps, which can be attached to fish tape. Choose from a variety of connector choices that easily screw on to the threaded ends of the trunk cable. Trunk cables are available in 35 ft., 50 ft. and 100 ft. lengths, both PVC and plenum rated. Cable ends are colored-coded green to denote VGA applications (Digital trunk cables are Yellow). Cable features triple-shielded construction with 75 ohm coax conductors for RGBHV signals supporting resolutions up to 1600 x 1200.Trunk also carries Audio signals when used with Easy Pull end kits that feature Audio connections. Features Eliminates the need to field terminate VGA connectors Plenum-rated jacket to comply with local fire codes Detachable, screw-on connectors At a diameter of 7/8 in., it makes pulling long cables fast and easy Protects entire cable from strain, dirt, debris and damage Choose from a variety of connector combinations for the perfect fit Available in 35 ft., 50 ft. and 100 ft. lengths, both PVC and plenum rated Supports Video and Audio pass through depending on end kit used

Suppliers

Company
Product
Description
Supplier Links
Easy Pull Long-Run Display Cable - Type-A Analog Plenum Trunk Cable, 35-ft. - EZA-035-P - Tripp Lite by Eaton
Chicago, IL, United States
Easy Pull Long-Run Display Cable - Type-A Analog Plenum Trunk Cable, 35-ft.
EZA-035-P
Easy Pull Long-Run Display Cable - Type-A Analog Plenum Trunk Cable, 35-ft. EZA-035-P
Tripp Lite's EZA-035-P 35 ft. Easy Pull VGA Plenum Trunk Cable makes pulling video cable through conduit or confined areas a breeze. Plenum-rated jacket complies with local fire codes. Threaded ends feature screw on pull-caps, which can be attached to fish tape. Choose from a variety of connector choices that easily screw on to the threaded ends of the trunk cable. Trunk cables are available in 35 ft., 50 ft. and 100 ft. lengths, both PVC and plenum rated. Cable ends are colored-coded green to denote VGA applications (Digital trunk cables are Yellow). Cable features triple-shielded construction with 75 ohm coax conductors for RGBHV signals supporting resolutions up to 1600 x 1200.Trunk also carries Audio signals when used with Easy Pull end kits that feature Audio connections. Features Eliminates the need to field terminate VGA connectors Plenum-rated jacket to comply with local fire codes Detachable, screw-on connectors At a diameter of 7/8 in., it makes pulling long cables fast and easy Protects entire cable from strain, dirt, debris and damage Choose from a variety of connector combinations for the perfect fit Available in 35 ft., 50 ft. and 100 ft. lengths, both PVC and plenum rated Supports Video and Audio pass through depending on end kit used

Tripp Lite's EZA-035-P 35 ft. Easy Pull VGA Plenum Trunk Cable makes pulling video cable through conduit or confined areas a breeze. Plenum-rated jacket complies with local fire codes. Threaded ends feature screw on pull-caps, which can be attached to fish tape. Choose from a variety of connector choices that easily screw on to the threaded ends of the trunk cable. Trunk cables are available in 35 ft., 50 ft. and 100 ft. lengths, both PVC and plenum rated. Cable ends are colored-coded green to denote VGA applications (Digital trunk cables are Yellow). Cable features triple-shielded construction with 75 ohm coax conductors for RGBHV signals supporting resolutions up to 1600 x 1200.Trunk also carries Audio signals when used with Easy Pull end kits that feature Audio connections.

Features

  • Eliminates the need to field terminate VGA connectors
  • Plenum-rated jacket to comply with local fire codes
  • Detachable, screw-on connectors
  • At a diameter of 7/8 in., it makes pulling long cables fast and easy
  • Protects entire cable from strain, dirt, debris and damage
  • Choose from a variety of connector combinations for the perfect fit
  • Available in 35 ft., 50 ft. and 100 ft. lengths, both PVC and plenum rated
  • Supports Video and Audio pass through depending on end kit used
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Cable Assemblies
Product Number EZA-035-P
Product Name Easy Pull Long-Run Display Cable - Type-A Analog Plenum Trunk Cable, 35-ft.
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix - G125-MC11005M3-0300M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q1120-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IEC 320-C19
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details