The ESD63M80 is a British Standard BS88 fuse link in size F2, rated for 415 V a.c. and 63 A, designed for gM class operation with a breaking capacity of 80 kA. It has a power loss of 3.4 W at 415 V a.c., dimensions of 35.5 mm A, 21 mm B, 68 mm D, 15 mm E, 1.2 mm F, and 3.5 mm N, and weighs 40 g. It complies with BS88 and IEC 60269 standards and is suitable for RoHS compliant applications.
FUSE CRTRDGE 63A 415VAC CYLINDR Product overview: ESD63M80 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 63A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-ESD63M80 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 155-ESD63M80 |
| Product Name | 63A Circuit Protection Fuse |
| Mounting | Requires Holder |