Tripp Lite by Eaton Wireless Access Point Enclosure with Lock - Surface-Mount, Plastic Construction, 18 x 12 in. EN1812

Description
Features Wall-Mount Enclosure Secures and Organizes Your Router/Modem or Wireless Access PointProtect your indoor router/modem or Wi-Fi access point by installing it inside this SmartRack® Wireless Access Point Enclosure made from impact-resistant plastic. It’s ideal for offices, dorms, hotels, classrooms, retail locations and other indoor areas where you need to keep Wi-Fi equipment secure, organized and out of the way.Accommodates a Wide Range of Equipment, Including Cisco WAPs, up to 1102 in.³Though the EN1812 is designed specifically to protect Cisco Wi-Fi access points, it will also house most other enclosures up to 1102 cubic inches (18,052 cubic centimeters). While rugged enough to keep your equipment safe inside, it’s also transparent to wireless signals, ensuring strong Wi-Fi coverage. Convenient knockout ports allow easy cable routing through the enclosure and reduce cable clutter.Locks Securely to Help Prevent Damage, Tampering or TheftThis Wi-Fi access point enclosure swings away from the wall or ceiling on a sturdy hinge, allowing easy access to equipment and cabling during installation and maintenance. It locks securely with the included keys to protect its contents against theft, tampering, dust and other contaminants. Vents on each end allow cool air to flow freely through the enclosure to prevent equipment from overheating.Easy to Mount with the Included HardwareThe EN1812 comes fully assembled and ready for horizontal or vertical mounting on a wall or ceiling with the included installation hardware. It is designed for Cisco WAPs, but the included shelf and universal T-bar bracket will accommodate a wide variety of equipment from other brands. Pre-cut openings allow for precise positioning over wall outlets. Typical Applications Protect a router/modem or wireless access point inside a classroom, office, hotel, store, dorm or other indoor space from damage, theft or tampering Package Includes Wireless Access Point Enclosure with Lock, 18 x 12 in. (2) M6 screws, 1 in. (2) M6 trusshead screws, 0.25 in. (4) M6 flathead screws, 0.25 in. (10) Cable ties Nylon washer (2) Nylon spacers T-bar bracket Shelf bracket (2) Keys Installation guide
Request a Quote Datasheet
Description
Features Wall-Mount Enclosure Secures and Organizes Your Router/Modem or Wireless Access PointProtect your indoor router/modem or Wi-Fi access point by installing it inside this SmartRack® Wireless Access Point Enclosure made from impact-resistant plastic. It’s ideal for offices, dorms, hotels, classrooms, retail locations and other indoor areas where you need to keep Wi-Fi equipment secure, organized and out of the way.Accommodates a Wide Range of Equipment, Including Cisco WAPs, up to 1102 in.³Though the EN1812 is designed specifically to protect Cisco Wi-Fi access points, it will also house most other enclosures up to 1102 cubic inches (18,052 cubic centimeters). While rugged enough to keep your equipment safe inside, it’s also transparent to wireless signals, ensuring strong Wi-Fi coverage. Convenient knockout ports allow easy cable routing through the enclosure and reduce cable clutter.Locks Securely to Help Prevent Damage, Tampering or TheftThis Wi-Fi access point enclosure swings away from the wall or ceiling on a sturdy hinge, allowing easy access to equipment and cabling during installation and maintenance. It locks securely with the included keys to protect its contents against theft, tampering, dust and other contaminants. Vents on each end allow cool air to flow freely through the enclosure to prevent equipment from overheating.Easy to Mount with the Included HardwareThe EN1812 comes fully assembled and ready for horizontal or vertical mounting on a wall or ceiling with the included installation hardware. It is designed for Cisco WAPs, but the included shelf and universal T-bar bracket will accommodate a wide variety of equipment from other brands. Pre-cut openings allow for precise positioning over wall outlets. Typical Applications Protect a router/modem or wireless access point inside a classroom, office, hotel, store, dorm or other indoor space from damage, theft or tampering Package Includes Wireless Access Point Enclosure with Lock, 18 x 12 in. (2) M6 screws, 1 in. (2) M6 trusshead screws, 0.25 in. (4) M6 flathead screws, 0.25 in. (10) Cable ties Nylon washer (2) Nylon spacers T-bar bracket Shelf bracket (2) Keys Installation guide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Access Point Enclosure with Lock - Surface-Mount, Plastic Construction, 18 x 12 in. - EN1812 - Tripp Lite by Eaton
Chicago, IL, United States
Wireless Access Point Enclosure with Lock - Surface-Mount, Plastic Construction, 18 x 12 in.
EN1812
Wireless Access Point Enclosure with Lock - Surface-Mount, Plastic Construction, 18 x 12 in. EN1812
Features Wall-Mount Enclosure Secures and Organizes Your Router/Modem or Wireless Access PointProtect your indoor router/modem or Wi-Fi access point by installing it inside this SmartRack® Wireless Access Point Enclosure made from impact-resistant plastic. It’s ideal for offices, dorms, hotels, classrooms, retail locations and other indoor areas where you need to keep Wi-Fi equipment secure, organized and out of the way.Accommodates a Wide Range of Equipment, Including Cisco WAPs, up to 1102 in.³Though the EN1812 is designed specifically to protect Cisco Wi-Fi access points, it will also house most other enclosures up to 1102 cubic inches (18,052 cubic centimeters). While rugged enough to keep your equipment safe inside, it’s also transparent to wireless signals, ensuring strong Wi-Fi coverage. Convenient knockout ports allow easy cable routing through the enclosure and reduce cable clutter.Locks Securely to Help Prevent Damage, Tampering or TheftThis Wi-Fi access point enclosure swings away from the wall or ceiling on a sturdy hinge, allowing easy access to equipment and cabling during installation and maintenance. It locks securely with the included keys to protect its contents against theft, tampering, dust and other contaminants. Vents on each end allow cool air to flow freely through the enclosure to prevent equipment from overheating.Easy to Mount with the Included HardwareThe EN1812 comes fully assembled and ready for horizontal or vertical mounting on a wall or ceiling with the included installation hardware. It is designed for Cisco WAPs, but the included shelf and universal T-bar bracket will accommodate a wide variety of equipment from other brands. Pre-cut openings allow for precise positioning over wall outlets. Typical Applications Protect a router/modem or wireless access point inside a classroom, office, hotel, store, dorm or other indoor space from damage, theft or tampering Package Includes Wireless Access Point Enclosure with Lock, 18 x 12 in. (2) M6 screws, 1 in. (2) M6 trusshead screws, 0.25 in. (4) M6 flathead screws, 0.25 in. (10) Cable ties Nylon washer (2) Nylon spacers T-bar bracket Shelf bracket (2) Keys Installation guide

Features

Wall-Mount Enclosure Secures and Organizes Your Router/Modem or Wireless Access PointProtect your indoor router/modem or Wi-Fi access point by installing it inside this SmartRack® Wireless Access Point Enclosure made from impact-resistant plastic. It’s ideal for offices, dorms, hotels, classrooms, retail locations and other indoor areas where you need to keep Wi-Fi equipment secure, organized and out of the way.Accommodates a Wide Range of Equipment, Including Cisco WAPs, up to 1102 in.³Though the EN1812 is designed specifically to protect Cisco Wi-Fi access points, it will also house most other enclosures up to 1102 cubic inches (18,052 cubic centimeters). While rugged enough to keep your equipment safe inside, it’s also transparent to wireless signals, ensuring strong Wi-Fi coverage. Convenient knockout ports allow easy cable routing through the enclosure and reduce cable clutter.Locks Securely to Help Prevent Damage, Tampering or TheftThis Wi-Fi access point enclosure swings away from the wall or ceiling on a sturdy hinge, allowing easy access to equipment and cabling during installation and maintenance. It locks securely with the included keys to protect its contents against theft, tampering, dust and other contaminants. Vents on each end allow cool air to flow freely through the enclosure to prevent equipment from overheating.Easy to Mount with the Included HardwareThe EN1812 comes fully assembled and ready for horizontal or vertical mounting on a wall or ceiling with the included installation hardware. It is designed for Cisco WAPs, but the included shelf and universal T-bar bracket will accommodate a wide variety of equipment from other brands. Pre-cut openings allow for precise positioning over wall outlets.

Typical Applications

  • Protect a router/modem or wireless access point inside a classroom, office, hotel, store, dorm or other indoor space from damage, theft or tampering

Package Includes

  • Wireless Access Point Enclosure with Lock, 18 x 12 in.
  • (2) M6 screws, 1 in.
  • (2) M6 trusshead screws, 0.25 in.
  • (4) M6 flathead screws, 0.25 in.
  • (10) Cable ties
  • Nylon washer
  • (2) Nylon spacers
  • T-bar bracket
  • Shelf bracket
  • (2) Keys
  • Installation guide
Supplier's Site
Boxes - 95-EN1812-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, ABS White Cover Included 18.000"" L x 12.000"" W (457.20mm x 304.80mm) X"

"Enclosure Plastic, ABS White Cover Included 18.000"" L x 12.000"" W (457.20mm x 304.80mm) X"

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number EN1812 95-EN1812-ND
Product Name Wireless Access Point Enclosure with Lock - Surface-Mount, Plastic Construction, 18 x 12 in. Boxes
Features Locking Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Plastic Enclosure - 598-BS1187 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details