Eaton | Power Quality Eaton Managed ePDUs eMA006

Description
Eaton Managed ePDUs allow you to monitor and control critical factors such as voltage, current and power factor. This level of information allows you to make the right decision when it comes to enegy consumption in your data center. Integrated with Eaton's management software, you can control these units from any computer on the network server. Monitor and control power consumption at the outlet level, including on, off and reboot Advanced LCD display offers easy user-interface and vast power information Single-phase and three-phase configurations provide solutions for SMB and networking closets, large data centers and blade server applications Power Usage Effectiveness Level 3 rating determines high energy efficiency Environmental monitoring probe tracks internal and external temperatures, giving you key information to help reduce cooling costs – needs to be ordered separately Cisco EnergyWise Certified– Eaton's new ePDUs are Cisco EnergyWise Certified
Description
Eaton Managed ePDUs allow you to monitor and control critical factors such as voltage, current and power factor. This level of information allows you to make the right decision when it comes to enegy consumption in your data center. Integrated with Eaton's management software, you can control these units from any computer on the network server. Monitor and control power consumption at the outlet level, including on, off and reboot Advanced LCD display offers easy user-interface and vast power information Single-phase and three-phase configurations provide solutions for SMB and networking closets, large data centers and blade server applications Power Usage Effectiveness Level 3 rating determines high energy efficiency Environmental monitoring probe tracks internal and external temperatures, giving you key information to help reduce cooling costs – needs to be ordered separately Cisco EnergyWise Certified– Eaton's new ePDUs are Cisco EnergyWise Certified

Suppliers

Company
Product
Description
Supplier Links
Eaton Managed ePDUs - eMA006 - Eaton | Power Quality
Raleigh, NC, USA
Eaton Managed ePDUs
eMA006
Eaton Managed ePDUs eMA006
Eaton Managed ePDUs allow you to monitor and control critical factors such as voltage, current and power factor. This level of information allows you to make the right decision when it comes to enegy consumption in your data center. Integrated with Eaton's management software, you can control these units from any computer on the network server. Monitor and control power consumption at the outlet level, including on, off and reboot Advanced LCD display offers easy user-interface and vast power information Single-phase and three-phase configurations provide solutions for SMB and networking closets, large data centers and blade server applications Power Usage Effectiveness Level 3 rating determines high energy efficiency Environmental monitoring probe tracks internal and external temperatures, giving you key information to help reduce cooling costs – needs to be ordered separately Cisco EnergyWise Certified– Eaton's new ePDUs are Cisco EnergyWise Certified

Eaton Managed ePDUs allow you to monitor and control critical factors such as voltage, current and power factor. This level of information allows you to make the right decision when it comes to enegy consumption in your data center. Integrated with Eaton's management software, you can control these units from any computer on the network server.

  • Monitor and control power consumption at the outlet level, including on, off and reboot
  • Advanced LCD display offers easy user-interface and vast power information
  • Single-phase and three-phase configurations provide solutions for SMB and networking closets, large data centers and blade server applications
  • Power Usage Effectiveness Level 3 rating determines high energy efficiency
  • Environmental monitoring probe tracks internal and external temperatures, giving you key information to help reduce cooling costs – needs to be ordered separately
  • Cisco EnergyWise Certified– Eaton's new ePDUs are Cisco EnergyWise Certified
Supplier's Site

Technical Specifications

  Eaton | Power Quality
Product Category Power Distribution Units (PDU)
Product Number eMA006
Product Name Eaton Managed ePDUs
Voltage 208V
Frequency 50Hz; 60Hz
Phase Three
Number of Outlets 24
Current 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Passive distribution box - 757-265/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details