Cooper Bussmann, Inc. Fixed Terminal Blocks EM912616

Description
Fixed Terminal Blocks EUROMAG EM9126 SERIES, 16 POLE
Datasheet
Description
Fixed Terminal Blocks EUROMAG EM9126 SERIES, 16 POLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM912616 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM912616
Fixed Terminal Blocks EM912616
Fixed Terminal Blocks EUROMAG EM9126 SERIES, 16 POLE

Fixed Terminal Blocks EUROMAG EM9126 SERIES, 16 POLE

Buy Now Datasheet
Tb, Wire To Brd, 16Pos, 24-10Awg; Pitch Spacing Eaton Bussmann - 99AC0238 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 16Pos, 24-10Awg; Pitch Spacing Eaton Bussmann
99AC0238
Tb, Wire To Brd, 16Pos, 24-10Awg; Pitch Spacing Eaton Bussmann 99AC0238
TB, WIRE TO BRD, 16POS, 24-10AWG; Pitch Spacing:6.35mm; No. of Positions:16Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V

TB, WIRE TO BRD, 16POS, 24-10AWG; Pitch Spacing:6.35mm; No. of Positions:16Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM912616 99AC0238
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 16Pos, 24-10Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Screw Clamp; Spring Clamp; Spring Cage, Screw
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 16
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-13D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 13
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Type 94.34 - Panel mount socket - 9434 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals cRUus, ukca, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PBE Turret Terminal Board - 609-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 3
Body Material Phenolic, XP
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details