Cooper Bussmann, Inc. Fixed Terminal Blocks EM366113

Description
Fixed Terminal Blocks 13P EM3661 Series
Datasheet
Description
Fixed Terminal Blocks 13P EM3661 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM366113 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM366113
Fixed Terminal Blocks EM366113
Fixed Terminal Blocks 13P EM3661 Series

Fixed Terminal Blocks 13P EM3661 Series

Buy Now Datasheet
Tb, Wire To Brd, 13Pos, 26-14Awg; Pitch Spacing Eaton Bussmann - 99AC0099 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 13Pos, 26-14Awg; Pitch Spacing Eaton Bussmann
99AC0099
Tb, Wire To Brd, 13Pos, 26-14Awg; Pitch Spacing Eaton Bussmann 99AC0099
TB, WIRE TO BRD, 13POS, 26-14AWG; Pitch Spacing:10mm; No. of Positions:13Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

TB, WIRE TO BRD, 13POS, 26-14AWG; Pitch Spacing:10mm; No. of Positions:13Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM366113 99AC0099
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 13Pos, 26-14Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 13
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Type 94.03 - PCB socket - 9403 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
PCB Terminal Blocks with Wire Guard - MSBXX002 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details