Cooper Bussmann, Inc. Fixed Terminal Blocks EM366109

Description
Fixed Terminal Blocks 9P EM3661 Series
Datasheet
Description
Fixed Terminal Blocks 9P EM3661 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM366109 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM366109
Fixed Terminal Blocks EM366109
Fixed Terminal Blocks 9P EM3661 Series

Fixed Terminal Blocks 9P EM3661 Series

Buy Now Datasheet
Tb, Wire To Brd, 9Pos, 26-14Awg; Pitch Spacing Eaton Bussmann - 99AC0095 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 9Pos, 26-14Awg; Pitch Spacing Eaton Bussmann
99AC0095
Tb, Wire To Brd, 9Pos, 26-14Awg; Pitch Spacing Eaton Bussmann 99AC0095
TB, WIRE TO BRD, 9POS, 26-14AWG; Pitch Spacing:10mm; No. of Positions:9Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

TB, WIRE TO BRD, 9POS, 26-14AWG; Pitch Spacing:10mm; No. of Positions:9Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM366109 99AC0095
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 9Pos, 26-14Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-12A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Pluggable Terminal Blocks - CVFXX0L7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Triple-deck terminal block - Ground terminal block - Through terminal block - 2002-3257 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers