Fixed Terminal Blocks 14P EM3503 Series
TB, WIRE TO BRD, 14POS, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:14Position
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | EM350314 | 98AC9991 |
| Product Name | Fixed Terminal Blocks | Tb, Wire To Brd, 14Pos, 26-16Awg; Pitch Spacing Eaton Bussmann |
| Termination Options | Spring Clamp; Spring Cage | |
| Approvals | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Fixed Terminal Blocks | |
| # of Contacts | 14 |