Cooper Bussmann, Inc. Fixed Terminal Blocks EM350310

Description
Fixed Terminal Blocks 10P EM3503 Series
Datasheet
Description
Fixed Terminal Blocks 10P EM3503 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM350310 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM350310
Fixed Terminal Blocks EM350310
Fixed Terminal Blocks 10P EM3503 Series

Fixed Terminal Blocks 10P EM3503 Series

Buy Now Datasheet
Tb, Wire To Brd, 10Pos, 26-16Awg; Pitch Spacing Eaton Bussmann - 98AC9987 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 10Pos, 26-16Awg; Pitch Spacing Eaton Bussmann
98AC9987
Tb, Wire To Brd, 10Pos, 26-16Awg; Pitch Spacing Eaton Bussmann 98AC9987
TB, WIRE TO BRD, 10POS, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V

TB, WIRE TO BRD, 10POS, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:10Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM350310 98AC9987
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 10Pos, 26-16Awg; Pitch Spacing Eaton Bussmann
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 10
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CVFXX0L1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details