Cooper Bussmann, Inc. Tb, Wire To Brd, 7Pos, 26-12Awg; Pitch Spacing Eaton Bussmann EM322707

Description
TB, WIRE TO BRD, 7POS, 26-12AWG; Pitch Spacing:7.5mm; No. of Positions:7Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V
Datasheet
Description
TB, WIRE TO BRD, 7POS, 26-12AWG; Pitch Spacing:7.5mm; No. of Positions:7Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 7Pos, 26-12Awg; Pitch Spacing Eaton Bussmann - 98AC9963 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 7Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
98AC9963
Tb, Wire To Brd, 7Pos, 26-12Awg; Pitch Spacing Eaton Bussmann 98AC9963
TB, WIRE TO BRD, 7POS, 26-12AWG; Pitch Spacing:7.5mm; No. of Positions:7Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

TB, WIRE TO BRD, 7POS, 26-12AWG; Pitch Spacing:7.5mm; No. of Positions:7Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

Supplier's Site Datasheet
Fixed Terminal Blocks - EM322707 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM322707
Fixed Terminal Blocks EM322707
Fixed Terminal Blocks 7P EM3227 Series

Fixed Terminal Blocks 7P EM3227 Series

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 98AC9963 EM322707
Product Name Tb, Wire To Brd, 7Pos, 26-12Awg; Pitch Spacing Eaton Bussmann Fixed Terminal Blocks
North American 26 to 12 AWG 12 to ? AWG
Voltage Rating 300 volts 300 volts
Current Rating 16 amps 16 amps
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-04D1-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
Terminal Block, Barrier, 3Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7600 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1426/200-000/997-406TR-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details