Cooper Bussmann, Inc. Fixed Terminal Blocks EM291912

Description
Fixed Terminal Blocks 12P EM2919 Series
Datasheet
Description
Fixed Terminal Blocks 12P EM2919 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM291912 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM291912
Fixed Terminal Blocks EM291912
Fixed Terminal Blocks 12P EM2919 Series

Fixed Terminal Blocks 12P EM2919 Series

Buy Now Datasheet
Tb, Wire To Brd, 12Pos, 24-10Awg; Pitch Spacing Eaton Bussmann - 98AC9843 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 12Pos, 24-10Awg; Pitch Spacing Eaton Bussmann
98AC9843
Tb, Wire To Brd, 12Pos, 24-10Awg; Pitch Spacing Eaton Bussmann 98AC9843
TB, WIRE TO BRD, 12POS, 24-10AWG; Pitch Spacing:9.52mm; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V

TB, WIRE TO BRD, 12POS, 24-10AWG; Pitch Spacing:9.52mm; No. of Positions:12Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM291912 98AC9843
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 12Pos, 24-10Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 12
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1444044 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 4 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6807 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details