Fixed Terminal Blocks MB910-952M2 CONECTOR EURO
TB, WIRE TO BRD, 2POS, 24-10AWG; Pitch Spacing:9.52mm; No. of Positions:2Positions
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | EM291902 | 83R4892 |
| Product Name | Fixed Terminal Blocks | Tb, Wire To Brd, 2Pos, 24-10Awg; Pitch Spacing Eaton Bussmann |
| Termination Options | Spring Clamp; Spring Cage | |
| Approvals | UL 94 V-0 | |
| Terminal Block Type | Fixed Terminal Blocks | |
| # of Contacts | 2 |