Cooper Bussmann, Inc. Fixed Terminal Blocks EM290902

Description
Fixed Terminal Blocks CONNECTOR
Datasheet
Description
Fixed Terminal Blocks CONNECTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM290902 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM290902
Fixed Terminal Blocks EM290902
Fixed Terminal Blocks CONNECTOR

Fixed Terminal Blocks CONNECTOR

Buy Now Datasheet
Tb, Wire To Brd, 2Pos, 24-10Awg; Pitch Spacing Eaton Bussmann - 83R4891 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 24-10Awg; Pitch Spacing Eaton Bussmann
83R4891
Tb, Wire To Brd, 2Pos, 24-10Awg; Pitch Spacing Eaton Bussmann 83R4891
TB, WIRE TO BRD, 2POS, 24-10AWG; Pitch Spacing:9.52mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 24-10AWG; Pitch Spacing:9.52mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM290902 83R4891
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 2Pos, 24-10Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.13 - PCB socket - 9413 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, IMQ-grande, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.006 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
Through terminal block - 2000-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details