Cooper Bussmann, Inc. Tb, Wire To Brd, 8Pos, 22-16Awg; Pitch Spacing Eaton Bussmann EM281608

Description
TB, WIRE TO BRD, 8POS, 22-16AWG; Pitch Spacing:7.62mm; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V
Datasheet
Description
TB, WIRE TO BRD, 8POS, 22-16AWG; Pitch Spacing:7.62mm; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 8Pos, 22-16Awg; Pitch Spacing Eaton Bussmann - 98AC9796 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 22-16Awg; Pitch Spacing Eaton Bussmann
98AC9796
Tb, Wire To Brd, 8Pos, 22-16Awg; Pitch Spacing Eaton Bussmann 98AC9796
TB, WIRE TO BRD, 8POS, 22-16AWG; Pitch Spacing:7.62mm; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

TB, WIRE TO BRD, 8POS, 22-16AWG; Pitch Spacing:7.62mm; No. of Positions:8Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

Supplier's Site Datasheet
Fixed Terminal Blocks - EM281608 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM281608
Fixed Terminal Blocks EM281608
Fixed Terminal Blocks 16P EM2816 Series

Fixed Terminal Blocks 16P EM2816 Series

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 98AC9796 EM281608
Product Name Tb, Wire To Brd, 8Pos, 22-16Awg; Pitch Spacing Eaton Bussmann Fixed Terminal Blocks
North American 22 to 16 AWG 16 to ? AWG
Voltage Rating 300 volts 300 volts
Current Rating 10 amps 10 amps
Termination Options Spring Clamp; Spring Cage
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
PCB Terminal Blocks with Wire Guard - MSMXX055 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details