Cooper Bussmann, Inc. Tb, Wire To Brd, 7Pos, 26-16Awg; Pitch Spacing Eaton Bussmann EM280307

Description
TB, WIRE TO BRD, 7POS, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:7Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V
Datasheet
Description
TB, WIRE TO BRD, 7POS, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:7Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 7Pos, 26-16Awg; Pitch Spacing Eaton Bussmann - 98AC9784 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 7Pos, 26-16Awg; Pitch Spacing Eaton Bussmann
98AC9784
Tb, Wire To Brd, 7Pos, 26-16Awg; Pitch Spacing Eaton Bussmann 98AC9784
TB, WIRE TO BRD, 7POS, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:7Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

TB, WIRE TO BRD, 7POS, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:7Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

Supplier's Site Datasheet
Fixed Terminal Blocks - EM280307 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM280307
Fixed Terminal Blocks EM280307
Fixed Terminal Blocks 21P EM2803 Series

Fixed Terminal Blocks 21P EM2803 Series

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 98AC9784 EM280307
Product Name Tb, Wire To Brd, 7Pos, 26-16Awg; Pitch Spacing Eaton Bussmann Fixed Terminal Blocks
North American 26 to 16 AWG 16 to ? AWG
Voltage Rating 300 volts 300 volts
Current Rating 10 amps 10 amps
Termination Options Spring Clamp; Spring Cage
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7690-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-30D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 30
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.003 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers