Cooper Bussmann, Inc. Fixed Terminal Blocks EM279603V

Description
Fixed Terminal Blocks 3P EM2796 Series Vertical
Datasheet
Description
Fixed Terminal Blocks 3P EM2796 Series Vertical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM279603V - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM279603V
Fixed Terminal Blocks EM279603V
Fixed Terminal Blocks 3P EM2796 Series Vertical

Fixed Terminal Blocks 3P EM2796 Series Vertical

Buy Now Datasheet
Tb, Wire To Brd, 3Pos, 24-14Awg; Pitch Spacing Eaton Bussmann - 98AC9741 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 24-14Awg; Pitch Spacing Eaton Bussmann
98AC9741
Tb, Wire To Brd, 3Pos, 24-14Awg; Pitch Spacing Eaton Bussmann 98AC9741
TB, WIRE TO BRD, 3POS, 24-14AWG; Pitch Spacing:7.62mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

TB, WIRE TO BRD, 3POS, 24-14AWG; Pitch Spacing:7.62mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM279603V 98AC9741
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 3Pos, 24-14Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444086 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - Screw Connectors - 36-7692-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-20D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers