Cooper Bussmann, Inc. Tb, Wire To Brd, 3Pos, 24-14Awg; Pitch Spacing Eaton Bussmann EM279603H

Description
TB, WIRE TO BRD, 3POS, 24-14AWG; Pitch Spacing:7.62mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V
Datasheet
Description
TB, WIRE TO BRD, 3POS, 24-14AWG; Pitch Spacing:7.62mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 3Pos, 24-14Awg; Pitch Spacing Eaton Bussmann - 98AC9740 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 24-14Awg; Pitch Spacing Eaton Bussmann
98AC9740
Tb, Wire To Brd, 3Pos, 24-14Awg; Pitch Spacing Eaton Bussmann 98AC9740
TB, WIRE TO BRD, 3POS, 24-14AWG; Pitch Spacing:7.62mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

TB, WIRE TO BRD, 3POS, 24-14AWG; Pitch Spacing:7.62mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

Supplier's Site Datasheet
Fixed Terminal Blocks - EM279603H - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM279603H
Fixed Terminal Blocks EM279603H
Fixed Terminal Blocks 3P EM2796 Series Horizontal

Fixed Terminal Blocks 3P EM2796 Series Horizontal

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 98AC9740 EM279603H
Product Name Tb, Wire To Brd, 3Pos, 24-14Awg; Pitch Spacing Eaton Bussmann Fixed Terminal Blocks
North American 24 to 14 AWG 14 to ? AWG
Voltage Rating 300 volts 300 volts
Current Rating 10 amps 10 amps
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-08A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Pluggable Terminal Blocks - CIMXX0A2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2004-1306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers