Cooper Bussmann, Inc. Fixed Terminal Blocks EM279115H

Description
Fixed Terminal Blocks 15P EM2791 Series Horizontal
Datasheet
Description
Fixed Terminal Blocks 15P EM2791 Series Horizontal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM279115H - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM279115H
Fixed Terminal Blocks EM279115H
Fixed Terminal Blocks 15P EM2791 Series Horizontal

Fixed Terminal Blocks 15P EM2791 Series Horizontal

Buy Now Datasheet
Tb, Wire To Brd, 15Pos, 24-14Awg; Pitch Spacing Eaton Bussmann - 98AC9719 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 15Pos, 24-14Awg; Pitch Spacing Eaton Bussmann
98AC9719
Tb, Wire To Brd, 15Pos, 24-14Awg; Pitch Spacing Eaton Bussmann 98AC9719
TB, WIRE TO BRD, 15POS, 24-14AWG; Pitch Spacing:10.16mm; No. of Positions:15Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

TB, WIRE TO BRD, 15POS, 24-14AWG; Pitch Spacing:10.16mm; No. of Positions:15Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM279115H 98AC9719
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 15Pos, 24-14Awg; Pitch Spacing Eaton Bussmann
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 15
Contacts Pitch 10.16 mm (0.40 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Pluggable Terminal Blocks - CIMXX0A6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Sensor supply terminal block - 2000-5477/1102-953 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers