Cooper Bussmann, Inc. Fixed Terminal Blocks EM279106V

Description
Fixed Terminal Blocks 6P EM2791 Series Vertical
Datasheet
Description
Fixed Terminal Blocks 6P EM2791 Series Vertical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM279106V - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM279106V
Fixed Terminal Blocks EM279106V
Fixed Terminal Blocks 6P EM2791 Series Vertical

Fixed Terminal Blocks 6P EM2791 Series Vertical

Buy Now Datasheet
Tb, Wire To Brd, 6Pos, 24-14Awg; Pitch Spacing Eaton Bussmann - 98AC9702 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Pos, 24-14Awg; Pitch Spacing Eaton Bussmann
98AC9702
Tb, Wire To Brd, 6Pos, 24-14Awg; Pitch Spacing Eaton Bussmann 98AC9702
TB, WIRE TO BRD, 6POS, 24-14AWG; Pitch Spacing:10.16mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

TB, WIRE TO BRD, 6POS, 24-14AWG; Pitch Spacing:10.16mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM279106V 98AC9702
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 6Pos, 24-14Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-05D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - PSMXX0M2 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Wire to Board - 2946-2061-1603/998-404TR-ND - DigiKey
Specs
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 3
View Details