Cooper Bussmann, Inc. Fixed Terminal Blocks EM278524

Description
Fixed Terminal Blocks 24P EM2785 Series
Datasheet
Description
Fixed Terminal Blocks 24P EM2785 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM278524 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM278524
Fixed Terminal Blocks EM278524
Fixed Terminal Blocks 24P EM2785 Series

Fixed Terminal Blocks 24P EM2785 Series

Buy Now Datasheet
Tb, Wire To Brd, 24Pos, 22-14Awg; Pitch Spacing Eaton Bussmann - 98AC9692 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 24Pos, 22-14Awg; Pitch Spacing Eaton Bussmann
98AC9692
Tb, Wire To Brd, 24Pos, 22-14Awg; Pitch Spacing Eaton Bussmann 98AC9692
TB, WIRE TO BRD, 24POS, 22-14AWG; Pitch Spacing:5mm; No. of Positions:24Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:300V

TB, WIRE TO BRD, 24POS, 22-14AWG; Pitch Spacing:5mm; No. of Positions:24Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM278524 98AC9692
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 24Pos, 22-14Awg; Pitch Spacing Eaton Bussmann
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 24
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.12 - PCB socket - 9612 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-14D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 14
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - Screw Connectors - 36-7771-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Barrier Strips - 1-1437416-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers