Cooper Bussmann, Inc. Fixed Terminal Blocks EM278314

Description
Fixed Terminal Blocks 14P EM2783 Series
Datasheet
Description
Fixed Terminal Blocks 14P EM2783 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM278314 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM278314
Fixed Terminal Blocks EM278314
Fixed Terminal Blocks 14P EM2783 Series

Fixed Terminal Blocks 14P EM2783 Series

Buy Now Datasheet
Tb, Wire To Brd, 14Pos, 20-14Awg; Pitch Spacing Eaton Bussmann - 98AC9669 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 14Pos, 20-14Awg; Pitch Spacing Eaton Bussmann
98AC9669
Tb, Wire To Brd, 14Pos, 20-14Awg; Pitch Spacing Eaton Bussmann 98AC9669
TB, WIRE TO BRD, 14POS, 20-14AWG; Pitch Spacing:3.5mm; No. of Positions:14Position s; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:300V

TB, WIRE TO BRD, 14POS, 20-14AWG; Pitch Spacing:3.5mm; No. of Positions:14Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM278314 98AC9669
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 14Pos, 20-14Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 14
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.255/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2092-1180/000-5000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Push Button Actuated
View Details
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers