Cooper Bussmann, Inc. Fixed Terminal Blocks EM277821

Description
Fixed Terminal Blocks 21P EM2778 Series
Datasheet
Description
Fixed Terminal Blocks 21P EM2778 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM277821 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM277821
Fixed Terminal Blocks EM277821
Fixed Terminal Blocks 21P EM2778 Series

Fixed Terminal Blocks 21P EM2778 Series

Buy Now Datasheet
Tb, Wire To Brd, 21Pos, 24-16Awg; Pitch Spacing Eaton Bussmann - 98AC9659 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 21Pos, 24-16Awg; Pitch Spacing Eaton Bussmann
98AC9659
Tb, Wire To Brd, 21Pos, 24-16Awg; Pitch Spacing Eaton Bussmann 98AC9659
TB, WIRE TO BRD, 21POS, 24-16AWG; Pitch Spacing:5.08mm; No. of Positions:21Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

TB, WIRE TO BRD, 21POS, 24-16AWG; Pitch Spacing:5.08mm; No. of Positions:21Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM277821 98AC9659
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 21Pos, 24-16Awg; Pitch Spacing Eaton Bussmann
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 21
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - DGWG126R1-XXP-BL - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Approvals UL Listing Mark
View Details
Terminal Blk/Strip Wiring Dev - 120536059 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details