Cooper Bussmann, Inc. Tb, Wire To Brd, 11Pos, 26-14Awg; Pitch Spacing Eaton Bussmann EM266111

Description
TB, WIRE TO BRD, 11POS, 26-14AWG; Pitch Spacing:10mm; No. of Positions:11Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V
Datasheet
Description
TB, WIRE TO BRD, 11POS, 26-14AWG; Pitch Spacing:10mm; No. of Positions:11Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 11Pos, 26-14Awg; Pitch Spacing Eaton Bussmann - 98AC9595 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 11Pos, 26-14Awg; Pitch Spacing Eaton Bussmann
98AC9595
Tb, Wire To Brd, 11Pos, 26-14Awg; Pitch Spacing Eaton Bussmann 98AC9595
TB, WIRE TO BRD, 11POS, 26-14AWG; Pitch Spacing:10mm; No. of Positions:11Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

TB, WIRE TO BRD, 11POS, 26-14AWG; Pitch Spacing:10mm; No. of Positions:11Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

Supplier's Site Datasheet
Fixed Terminal Blocks - EM266111 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM266111
Fixed Terminal Blocks EM266111
Fixed Terminal Blocks 11P EM2661 Series

Fixed Terminal Blocks 11P EM2661 Series

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 98AC9595 EM266111
Product Name Tb, Wire To Brd, 11Pos, 26-14Awg; Pitch Spacing Eaton Bussmann Fixed Terminal Blocks
North American 26 to 14 AWG 14 to ? AWG
Voltage Rating 300 volts 300 volts
Current Rating 10 amps 10 amps
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986711-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
PBE Turret Terminal Board - 604-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 2
Body Material Phenolic, XP
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Type 92.33 - Panel mount solder socket - 9233 - Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details