Cooper Bussmann, Inc. Terminal Block, Header, 16Pos, Th; Gender Eaton Bussmann EM253516VO

Description
TERMINAL BLOCK, HEADER, 16POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:16Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2535 Series
Datasheet
Description
TERMINAL BLOCK, HEADER, 16POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:16Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2535 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 16Pos, Th; Gender Eaton Bussmann - 98AC9490 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 16Pos, Th; Gender Eaton Bussmann
98AC9490
Terminal Block, Header, 16Pos, Th; Gender Eaton Bussmann 98AC9490
TERMINAL BLOCK, HEADER, 16POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:16Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2535 Series

TERMINAL BLOCK, HEADER, 16POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:16Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2535 Series

Supplier's Site Datasheet
Pluggable Terminal Blocks - EM253516VO - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
EM253516VO
Pluggable Terminal Blocks EM253516VO
Pluggable Terminal Blocks 16P EM2535 Series VertO

Pluggable Terminal Blocks 16P EM2535 Series VertO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 98AC9490 EM253516VO
Product Name Terminal Block, Header, 16Pos, Th; Gender Eaton Bussmann Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 300 volts 300 volts
Current Rating 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103168-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
4 Tabs Quick Fit Header - 7834 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Headers & Wire Housings - G125-FS10605F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details