Keystone Electronics Corp. 4 Tabs Quick Fit Header 7834

Description
Part Number: 7834 Material: Steel Mounting: THM Number of Tabs: 4 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote
Description
Part Number: 7834 Material: Steel Mounting: THM Number of Tabs: 4 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7834 is a vertical, four-tab, quick-fit header assembly with steel tabs, tin-plated, and a thermoplastic insulator rated UL 94V-0. It has a current rating of 15 amps at 500V AC and operates between -50°C and +145°C. The terminal tab dimensions are 0.250 inch (6.4 mm) in width and 0.032 inch (0.81 mm) in thickness. The overall length is 1.162 inches (29.5 mm). Designed for rugged multi-insertion applications, it enhances PC board retention and maintains terminal alignment for wave soldering.

Datasheet Summary
Powered by GS/AI

The 7834 is a vertical, four-tab, quick-fit header assembly with steel tabs, tin-plated, and a thermoplastic insulator rated UL 94V-0. It has a current rating of 15 amps at 500V AC and operates between -50°C and +145°C. The terminal tab dimensions are 0.250 inch (6.4 mm) in width and 0.032 inch (0.81 mm) in thickness. The overall length is 1.162 inches (29.5 mm). Designed for rugged multi-insertion applications, it enhances PC board retention and maintains terminal alignment for wave soldering.

Suppliers

Company
Product
Description
Supplier Links
4 Tabs Quick Fit Header - 7834 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4 Tabs Quick Fit Header
7834
4 Tabs Quick Fit Header 7834
Part Number: 7834 Material: Steel Mounting: THM Number of Tabs: 4 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY

Part Number: 7834

  • Material: Steel
  • Mounting: THM
  • Number of Tabs: 4
  • Orientation: Vertical
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: Headers
  • Terminal Type: Quick-Fit

MALE QUICK FIT -HEADER ASSMBLY

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 7834
Product Name 4 Tabs Quick Fit Header
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.080
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.035
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details