Cooper Bussmann, Inc. Fixed Terminal Blocks EM244513

Description
Fixed Terminal Blocks 13P EM2445 Series
Datasheet
Description
Fixed Terminal Blocks 13P EM2445 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM244513 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM244513
Fixed Terminal Blocks EM244513
Fixed Terminal Blocks 13P EM2445 Series

Fixed Terminal Blocks 13P EM2445 Series

Buy Now Datasheet
Tb, Wire To Brd, 13Pos, 26-12Awg; Pitch Spacing Eaton Bussmann - 98AC9437 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 13Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
98AC9437
Tb, Wire To Brd, 13Pos, 26-12Awg; Pitch Spacing Eaton Bussmann 98AC9437
TB, WIRE TO BRD, 13POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:13Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

TB, WIRE TO BRD, 13POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:13Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM244513 98AC9437
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 13Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 13
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.34 - Panel mount socket - 9434 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals cRUus, ukca, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2220.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Double-deck terminal block - Ground terminal block - 2002-2707 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers