Cooper Bussmann, Inc. Tb, Wire To Brd, 3Pos, 26-12Awg; Pitch Spacing Eaton Bussmann EM244503

Description
TB, WIRE TO BRD, 3POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 3POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 3Pos, 26-12Awg; Pitch Spacing Eaton Bussmann - 83R4682 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
83R4682
Tb, Wire To Brd, 3Pos, 26-12Awg; Pitch Spacing Eaton Bussmann 83R4682
TB, WIRE TO BRD, 3POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - EM244503 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM244503
Fixed Terminal Blocks EM244503
Fixed Terminal Blocks EURO MB362-500M3

Fixed Terminal Blocks EURO MB362-500M3

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 83R4682 EM244503
Product Name Tb, Wire To Brd, 3Pos, 26-12Awg; Pitch Spacing Eaton Bussmann Fixed Terminal Blocks
North American 26 to 12 AWG 12 to ? AWG
Voltage Rating 300 volts 300 volts
Current Rating 16 amps 16 amps
Termination Options Spring Clamp; Spring Cage
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0151750210 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminals - 2220.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Double-deck terminal block - Carrier terminal block - 2002-2961 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details