Pluggable Terminal Blocks 3P EM2426 Series Vert
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Positions
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | EM242603V | 98AC9402 |
| Product Name | Pluggable Terminal Blocks | Terminal Block, Header, 3Pos, Th; Gender Eaton Bussmann |
| RoHS Compliant | RoHS Compliant | |
| Voltage Rating | 300 volts | 300 volts |
| Current Rating | 15 amps | 15 amps |
| Contact Plating | Tin |