TERMINAL BLOCK, HEADER, 6POS, TH R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions
Pluggable Terminal Blocks 6P EM2221 Series Horz
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 98AC9348 | EM222106H |
| Product Name | Terminal Block, Header, 6Pos, Th R/a; Gender Eaton Bussmann | Pluggable Terminal Blocks |
| Product Type | IC Headers | |
| Mounting | Through-Hole | |
| Voltage Rating | 300 volts | 300 volts |
| Current Rating | 10 amps | 10 amps |