Cooper Bussmann, Inc. Pluggable Terminal Blocks EM221505V

Description
Pluggable Terminal Blocks 5P EM2215 Series Vert
Description
Pluggable Terminal Blocks 5P EM2215 Series Vert
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block, Header, 5Pos, Th; Gender Eaton Bussmann (part number 98AC9287) is designed for through-hole vertical mounting with a pitch spacing of 5mm. It features five positions and is rated for a maximum current of 16A and a voltage of 300V. The housing is made from UL rated 94V0 thermoplastic, ensuring durability and compliance with safety standards. The contacts are constructed from tin-plated brass, providing good conductivity. This terminal block operates effectively within a temperature range of -55°C to 105°C. It is part of the EuroMag EM2215 series and is compatible with mating plugs from the EM2115 and EM3115 series.

Datasheet Summary
Powered by GS/AI

The Terminal Block, Header, 5Pos, Th; Gender Eaton Bussmann (part number 98AC9287) is designed for through-hole vertical mounting with a pitch spacing of 5mm. It features five positions and is rated for a maximum current of 16A and a voltage of 300V. The housing is made from UL rated 94V0 thermoplastic, ensuring durability and compliance with safety standards. The contacts are constructed from tin-plated brass, providing good conductivity. This terminal block operates effectively within a temperature range of -55°C to 105°C. It is part of the EuroMag EM2215 series and is compatible with mating plugs from the EM2115 and EM3115 series.

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - EM221505V - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
EM221505V
Pluggable Terminal Blocks EM221505V
Pluggable Terminal Blocks 5P EM2215 Series Vert

Pluggable Terminal Blocks 5P EM2215 Series Vert

Buy Now Datasheet
Terminal Block, Header, 5Pos, Th; Gender Eaton Bussmann - 98AC9287 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 5Pos, Th; Gender Eaton Bussmann
98AC9287
Terminal Block, Header, 5Pos, Th; Gender Eaton Bussmann 98AC9287
TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2215 Series

TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2215 Series

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EM221505V 98AC9287
Product Name Pluggable Terminal Blocks Terminal Block, Header, 5Pos, Th; Gender Eaton Bussmann
RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 16 amps 16 amps
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Standard Board Mount - D15S33E6GV12LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
PCB Headers & Receptacles - 103186-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details