Cooper Bussmann, Inc. Terminal Block, Header, 11Pos, Th; Gender Eaton Bussmann EM220111V

Description
TERMINAL BLOCK, HEADER, 11POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:11Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2201 Series
Datasheet
Description
TERMINAL BLOCK, HEADER, 11POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:11Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2201 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 11Pos, Th; Gender Eaton Bussmann - 98AC9249 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 11Pos, Th; Gender Eaton Bussmann
98AC9249
Terminal Block, Header, 11Pos, Th; Gender Eaton Bussmann 98AC9249
TERMINAL BLOCK, HEADER, 11POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:11Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2201 Series

TERMINAL BLOCK, HEADER, 11POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:11Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2201 Series

Supplier's Site Datasheet
Pluggable Terminal Blocks - EM220111V - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
EM220111V
Pluggable Terminal Blocks EM220111V
Pluggable Terminal Blocks 11P EM2201 Series Vert

Pluggable Terminal Blocks 11P EM2201 Series Vert

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 98AC9249 EM220111V
Product Name Terminal Block, Header, 11Pos, Th; Gender Eaton Bussmann Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 300 volts 300 volts
Current Rating 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Headers & Wire Housings - 102321-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-9605002 - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Connector, Din 41612, Header, 32Pos; Product Range Amphenol Communications Solutions - 66W5470 - Newark, An Avnet Company
Specs
Product Type IC Headers
Contact Plating Gold; Gold Plated Contacts
Number of Contacts 32
View Details