Cooper Bussmann, Inc. Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets EM220106H

Description
Win Source Part Number: 1057132-EM220106H Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: Euro-Mag EM2201 Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Positions Per Level: 6 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - UL: 10 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Features: Mating Flange Package: Bulk Contact Material: Brass Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting Type: Through Hole Insulation Height: 0.272" (6.91mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.138" (3.51mm) Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Mfr: Eaton - Electronics Division Other Names: 283-EM220106H
Request a Quote Datasheet
Description
Win Source Part Number: 1057132-EM220106H Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: Euro-Mag EM2201 Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Positions Per Level: 6 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - UL: 10 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Features: Mating Flange Package: Bulk Contact Material: Brass Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting Type: Through Hole Insulation Height: 0.272" (6.91mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.138" (3.51mm) Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Mfr: Eaton - Electronics Division Other Names: 283-EM220106H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1057132-EM220106H - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1057132-EM220106H
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1057132-EM220106H
Win Source Part Number: 1057132-EM220106H Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: Euro-Mag EM2201 Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Positions Per Level: 6 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - UL: 10 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Features: Mating Flange Package: Bulk Contact Material: Brass Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting Type: Through Hole Insulation Height: 0.272" (6.91mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.138" (3.51mm) Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Mfr: Eaton - Electronics Division Other Names: 283-EM220106H

Win Source Part Number: 1057132-EM220106H
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: Euro-Mag EM2201
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 6
Positions Per Level: 6
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - UL: 10 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Features: Mating Flange
Package: Bulk
Contact Material: Brass
Housing Material: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting Type: Through Hole
Insulation Height: 0.272" (6.91mm)
Temperature Range - Operating: -40°C ~ 105°C
Contact Tail Length: 0.138" (3.51mm)
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Mfr: Eaton - Electronics Division
Other Names: 283-EM220106H

Buy Now
Terminal Block, Header, 6Pos, Th R/a; Gender Eaton Bussmann - 98AC9239 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 6Pos, Th R/a; Gender Eaton Bussmann
98AC9239
Terminal Block, Header, 6Pos, Th R/a; Gender Eaton Bussmann 98AC9239
TERMINAL BLOCK, HEADER, 6POS, TH R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EuroMag EM2201 Series

TERMINAL BLOCK, HEADER, 6POS, TH R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EuroMag EM2201 Series

Supplier's Site Datasheet
Pluggable Terminal Blocks - EM220106H - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
EM220106H
Pluggable Terminal Blocks EM220106H
Pluggable Terminal Blocks 6P EM2201 Series Horz

Pluggable Terminal Blocks 6P EM2201 Series Horz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1057132-EM220106H 98AC9239 EM220106H
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Header, 6Pos, Th R/a; Gender Eaton Bussmann Pluggable Terminal Blocks
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole Through-Hole
Operating Temperature -40 to 105 C (-40 to 221 F)
Voltage Rating 300 volts 300 volts
Current Rating 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Headers & Wire Housings - 102088-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
619 Series Penultimate Contactor for 2'x2' Carrier -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Plating Gold
View Details