Cooper Bussmann, Inc. Pluggable Terminal Blocks EM220105H

Description
Pluggable Terminal Blocks 5P EM2201 Series Horz
Datasheet
Description
Pluggable Terminal Blocks 5P EM2201 Series Horz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - EM220105H - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
EM220105H
Pluggable Terminal Blocks EM220105H
Pluggable Terminal Blocks 5P EM2201 Series Horz

Pluggable Terminal Blocks 5P EM2201 Series Horz

Buy Now Datasheet
Terminal Block, Header, 5Pos, Th R/a; Gender Eaton Bussmann - 98AC9237 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 5Pos, Th R/a; Gender Eaton Bussmann
98AC9237
Terminal Block, Header, 5Pos, Th R/a; Gender Eaton Bussmann 98AC9237
TERMINAL BLOCK, HEADER, 5POS, TH R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EuroMag EM2201 Series

TERMINAL BLOCK, HEADER, 5POS, TH R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:5Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EuroMag EM2201 Series

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EM220105H 98AC9237
Product Name Pluggable Terminal Blocks Terminal Block, Header, 5Pos, Th R/a; Gender Eaton Bussmann
RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 10 amps 10 amps
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
C-Series H-Pin® Socket: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature 200 C (392 F)
View Details
774 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Discrete Sockets - 1613514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details