Pluggable Terminal Blocks 2P EM2201 Series Vert
TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | EM220102V | 98AC9232 |
| Product Name | Pluggable Terminal Blocks | Terminal Block, Header, 2Pos, Th; Gender Eaton Bussmann |
| RoHS Compliant | RoHS Compliant | |
| Voltage Rating | 300 volts | 300 volts |
| Current Rating | 10 amps | 10 amps |
| Contact Plating | Tin |