Eaton Corp. / Commercial Controls Division Circuit Breaker, 2 Pole, 80A; Product Range Eaton Cutler Hammer EHD2080

Description
CIRCUIT BREAKER, 2 POLE, 80A; Product Range:EHD Series; Current Rating:80A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet
Description
CIRCUIT BREAKER, 2 POLE, 80A; Product Range:EHD Series; Current Rating:80A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 2 Pole, 80A; Product Range Eaton Cutler Hammer - 46K7855 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 80A; Product Range Eaton Cutler Hammer
46K7855
Circuit Breaker, 2 Pole, 80A; Product Range Eaton Cutler Hammer 46K7855
CIRCUIT BREAKER, 2 POLE, 80A; Product Range:EHD Series; Current Rating:80A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 2 POLE, 80A; Product Range:EHD Series; Current Rating:80A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 46K7855
Product Name Circuit Breaker, 2 Pole, 80A; Product Range Eaton Cutler Hammer
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-611R-1-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-3-28779-55-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Automotive Circuit Breakers  VF-EATU -  - VICFUSE
Specs
Rated DC Voltage 14 volts
Rated Current 3 to 30 amps
View Details