ECSR70 is a 70A, 600Vac Class RK5 dual-element, time-delay fuse designed for motor overload, ground fault, and short-circuit protection in circuits with surge currents. It has a minimum 10-second delay at 500% rated current and provides current-limiting protection with an interrupting rating of 200kA RMS symmetrical. The fuse meets UL 248-12 and CSA C22.2 No. 248.12 standards and is cULus Listed. It is packaged in a cylindrical form and fits standard Class R fuse blocks with clip-retaining springs. Each carton contains one unit weighing 0.54 lbs (0.24 kg).
FUSE CRTRDGE 70A 600VAC CYLINDR Product overview: ECSR70 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 70A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-ECSR70 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 155-ECSR70 |
| Product Name | 70A Circuit Protection Fuse |
| Mounting | Requires Holder |