ECSR3 is a 3A, Class RK5, dual-element, time-delay fuse rated for 600Vac, designed for motor protection and overload applications with a minimum 10-second delay at 500% rated current and 200kA RMS symmetrical interrupting rating. It is cULus Listed and meets UL 248-12 and CSA C22.2 No. 248.12 standards. The fuse is housed in a cartridge form and is part of a series rated 1 to 60A with carton quantities of 10 per carton weighing 0.40 lbs (0.18 kg).
FUSE CARTRIDGE 3A 600VAC Product overview: ECSR3 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-ECSR3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 155-ECSR3 |
| Product Name | 3A Circuit Protection Fuse |
| Mounting | Requires Holder |