Eaton Corporation 2A Circuit Protection Fuse ECNR2

Description
FUSE CARTRIDGE 2A 250VAC/125VDC Product overview: ECNR2 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-ECNR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE CARTRIDGE 2A 250VAC/125VDC Product overview: ECNR2 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-ECNR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A Circuit Protection Fuse
155-ECNR2
2A Circuit Protection Fuse 155-ECNR2
FUSE CARTRIDGE 2A 250VAC/125VDC Product overview: ECNR2 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-ECNR2 can be used for catalog matching and distributor lookup.

FUSE CARTRIDGE 2A 250VAC/125VDC Product overview: ECNR2 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-ECNR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse - 106095668 - Radwell International
Willingboro, NJ, United States
FUSE, 2A, 250V, TIME DELAY, CLASS RK5. FREE 2 YEAR RADWELL WARRANTY

FUSE, 2A, 250V, TIME DELAY, CLASS RK5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Fuses Fuses
Product Number 155-ECNR2 106095668
Product Name 2A Circuit Protection Fuse Fuse
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers