Eaton Corp. / Commercial Controls Division Motor Starter, 20A 100A; Motor Starter Type Eaton Cutler Hammer ECN0532AAA-R63/E

Description
MOTOR STARTER, 20A - 100A; Motor Starter Type:Non-Combination Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:100A; Supply Voltage Min:-; Supply Voltage Max:-; NEMA Size:3 RoHS Compliant: No
Datasheet
Description
MOTOR STARTER, 20A - 100A; Motor Starter Type:Non-Combination Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:100A; Supply Voltage Min:-; Supply Voltage Max:-; NEMA Size:3 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 20A 100A; Motor Starter Type Eaton Cutler Hammer - 44T9478 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 20A 100A; Motor Starter Type Eaton Cutler Hammer
44T9478
Motor Starter, 20A 100A; Motor Starter Type Eaton Cutler Hammer 44T9478
MOTOR STARTER, 20A - 100A; Motor Starter Type:Non-Combination Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:100A; Supply Voltage Min:-; Supply Voltage Max:-; NEMA Size:3 RoHS Compliant: No

MOTOR STARTER, 20A - 100A; Motor Starter Type:Non-Combination Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:100A; Supply Voltage Min:-; Supply Voltage Max:-; NEMA Size:3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 44T9478
Product Name Motor Starter, 20A 100A; Motor Starter Type Eaton Cutler Hammer
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 130A Contactors - MC-130A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Contactor - 100-C09W01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Solid State Overload/Relay - 41653408 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 3.4 amps
View Details