SENSOR, INDUCTIVE, 10MM, 10-48VDC, NPN; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:NPN / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:48V; Product Range:E57PS Series; Sensor Housing:Cylindrical RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 46Y0071 |
| Product Name | Sensor, Inductive, 10Mm, 10-48Vdc, Npn; Sensing Range Max Eaton Cutler Hammer |
| Sensor Technology | Inductive Proximity Sensor |