SENSOR, INDUCTIVE, 8MM, 10-48VDC, PNP; Sensing Range Max:8mm; Thread Size - Metric:M12; Sensor Output:PNP / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:48V; Product Range:E57P Series; Sensor Housing:Cylindrical RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 46Y0006 |
| Product Name | Sensor, Inductive, 8Mm, 10-48Vdc, Pnp; Sensing Range Max Eaton Cutler Hammer |
| Sensor Technology | Inductive Proximity Sensor |