Eaton Corp. / Commercial Controls Division Sensor, Inductive, 15Mm, 10-30Vdc, Npn; Sensing Range Max Eaton Cutler Hammer E57G-30UNC15-C2

Description
SENSOR, INDUCTIVE, 15MM, 10-30VDC, NPN; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:NPN / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E57G Series; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet
Description
SENSOR, INDUCTIVE, 15MM, 10-30VDC, NPN; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:NPN / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E57G Series; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive, 15Mm, 10-30Vdc, Npn; Sensing Range Max Eaton Cutler Hammer - 45Y9985 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 15Mm, 10-30Vdc, Npn; Sensing Range Max Eaton Cutler Hammer
45Y9985
Sensor, Inductive, 15Mm, 10-30Vdc, Npn; Sensing Range Max Eaton Cutler Hammer 45Y9985
SENSOR, INDUCTIVE, 15MM, 10-30VDC, NPN; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:NPN / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E57G Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

SENSOR, INDUCTIVE, 15MM, 10-30VDC, NPN; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:NPN / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E57G Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 45Y9985
Product Name Sensor, Inductive, 15Mm, 10-30Vdc, Npn; Sensing Range Max Eaton Cutler Hammer
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3162-P1-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1071854-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
2 suppliers