Eaton Corporation - Sensors Metal Face Sensor E57FBL18A2-M

Description
The Thick Metal Face Protects Against Damage from Impact and Abrasion Cutler-Hammer® Metal Face Inductive Proximity Sensors by Eaton's electrical business incorporate tough stainless steel sensing faces in place of the plastic faces found in standard sensors. This provides a higher level of protection for more reliable operation and longer life in harsh environments. The sensors stand up to abrasion and impact caused by flying metal chips, grit, and misaligned or vibrating targets. In addition, the stainless steel body resists corrosion and chemical attack. Common sensor diameters, voltage styles and wiring connections make it easy to retrofit your existing, damaged sensors. Solve the problem of damaged sensors permanently with Eaton's Cutler-Hammer Metal Face Sensors. Product Features 2-wire AC/DC models and 3-wire DC models are compatible with your existing wiring Common 12 mm, 18 mm and 30 mm housing diameters allow easy changeout of existing damaged sensors The 20 mil stainless steel sensing face is thicker than competing units for a higher level of protection The stainless steel body is damage and corrosion resistant Wide operating temperature range: -13<°> to 158<°>F (-25<°> to 70<°>C)
Datasheet
Description
The Thick Metal Face Protects Against Damage from Impact and Abrasion Cutler-Hammer® Metal Face Inductive Proximity Sensors by Eaton's electrical business incorporate tough stainless steel sensing faces in place of the plastic faces found in standard sensors. This provides a higher level of protection for more reliable operation and longer life in harsh environments. The sensors stand up to abrasion and impact caused by flying metal chips, grit, and misaligned or vibrating targets. In addition, the stainless steel body resists corrosion and chemical attack. Common sensor diameters, voltage styles and wiring connections make it easy to retrofit your existing, damaged sensors. Solve the problem of damaged sensors permanently with Eaton's Cutler-Hammer Metal Face Sensors. Product Features 2-wire AC/DC models and 3-wire DC models are compatible with your existing wiring Common 12 mm, 18 mm and 30 mm housing diameters allow easy changeout of existing damaged sensors The 20 mil stainless steel sensing face is thicker than competing units for a higher level of protection The stainless steel body is damage and corrosion resistant Wide operating temperature range: -13<°> to 158<°>F (-25<°> to 70<°>C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Face Sensor - E57FBL18A2-M - Eaton Corporation - Sensors
Mukilteo, WA, USA
Metal Face Sensor
E57FBL18A2-M
Metal Face Sensor E57FBL18A2-M
The Thick Metal Face Protects Against Damage from Impact and Abrasion Cutler-Hammer® Metal Face Inductive Proximity Sensors by Eaton's electrical business incorporate tough stainless steel sensing faces in place of the plastic faces found in standard sensors. This provides a higher level of protection for more reliable operation and longer life in harsh environments. The sensors stand up to abrasion and impact caused by flying metal chips, grit, and misaligned or vibrating targets. In addition, the stainless steel body resists corrosion and chemical attack. Common sensor diameters, voltage styles and wiring connections make it easy to retrofit your existing, damaged sensors. Solve the problem of damaged sensors permanently with Eaton's Cutler-Hammer Metal Face Sensors. Product Features 2-wire AC/DC models and 3-wire DC models are compatible with your existing wiring Common 12 mm, 18 mm and 30 mm housing diameters allow easy changeout of existing damaged sensors The 20 mil stainless steel sensing face is thicker than competing units for a higher level of protection The stainless steel body is damage and corrosion resistant Wide operating temperature range: -13<°> to 158<°>F (-25<°> to 70<°>C)

The Thick Metal Face Protects Against Damage from Impact and Abrasion

Cutler-Hammer® Metal Face Inductive Proximity Sensors by Eaton's electrical business incorporate tough stainless steel sensing faces in place of the plastic faces found in standard sensors. This provides a higher level of protection for more reliable operation and longer life in harsh environments.

The sensors stand up to abrasion and impact caused by flying metal chips, grit, and misaligned or vibrating targets. In addition, the stainless steel body resists corrosion and chemical attack.

Common sensor diameters, voltage styles and wiring connections make it easy to retrofit your existing, damaged sensors. Solve the problem of damaged sensors permanently with Eaton's Cutler-Hammer Metal Face Sensors.

Product Features

  • 2-wire AC/DC models and 3-wire
  • DC models are compatible with your existing wiring
  • Common 12 mm, 18 mm and 30 mm housing diameters allow easy changeout of existing damaged sensors
  • The 20 mil stainless steel sensing face is thicker than competing units for a higher level of protection
  • The stainless steel body is damage and corrosion resistant
  • Wide operating temperature range: -13<°> to 158<°>F (-25<°> to 70<°>C)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors
Product Category Proximity Sensors
Product Number E57FBL18A2-M
Product Name Metal Face Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.1969 inch (0.0 to 5 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000004200-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity Sensors - 08409861363 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details