Eaton Corp. / Commercial Controls Division Proximity Sensors - Industrial E56CDL100UAE01

Description
INDUCTIVE PROX,100MM UN,1NO/1NC,
Request a Quote
Description
INDUCTIVE PROX,100MM UN,1NO/1NC,
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Inductive Proximity Sensor, part number 89M0251, is designed for non-contact detection of metallic objects. It features a maximum sensing range of 100 mm and operates with both NPN and PNP output configurations. The sensor is housed in a cylindrical form factor, making it suitable for various mounting applications. It is part of the E56 Series, which is known for its reliability in industrial environments. The sensor is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This product is ideal for applications where precise sensing of metal targets is necessary.

Datasheet Summary
Powered by GS/AI

The Inductive Proximity Sensor, part number 89M0251, is designed for non-contact detection of metallic objects. It features a maximum sensing range of 100 mm and operates with both NPN and PNP output configurations. The sensor is housed in a cylindrical form factor, making it suitable for various mounting applications. It is part of the E56 Series, which is known for its reliability in industrial environments. The sensor is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This product is ideal for applications where precise sensing of metal targets is necessary.

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 5730-E56CDL100UAE01-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
5730-E56CDL100UAE01-ND
Proximity Sensors - Industrial 5730-E56CDL100UAE01-ND
INDUCTIVE PROX,100MM UN,1NO/1NC,

INDUCTIVE PROX,100MM UN,1NO/1NC,

Buy Now Datasheet
Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer - 89M0251 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer
89M0251
Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer 89M0251
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:100mm; Thread Size - Metric:-; Sensor Output:NPN / PNP; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:E56 Series; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: No

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:100mm; Thread Size - Metric:-; Sensor Output:NPN / PNP; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:E56 Series; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 5730-E56CDL100UAE01-ND 89M0251
Product Name Proximity Sensors - Industrial Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
NAMUR Inductive Proximity Sensor - S3260 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX398 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers