Eaton Corp. / Commercial Controls Division Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer E56BDL70UAE01

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:70mm; Thread Size - Metric:-; Sensor Output:NPN / PNP; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:E56 Series; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: No
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:70mm; Thread Size - Metric:-; Sensor Output:NPN / PNP; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:E56 Series; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer - 89M0245 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer
89M0245
Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer 89M0245
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:70mm; Thread Size - Metric:-; Sensor Output:NPN / PNP; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:E56 Series; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: No

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:70mm; Thread Size - Metric:-; Sensor Output:NPN / PNP; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:E56 Series; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 89M0245
Product Name Inductive Proximity Sensor; Sensing Range Max Eaton Cutler Hammer
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3245EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3033 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details